Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount; Product Range:-; Gender:Plug RoHS Compliant: Yes
Male right-angled PCB mount power inlet offered with 40 mm mounting centers.
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Q219-ND | 42M3608 | 27AK0597 | 70133350 |
| Product Name | Power Entry Modules (PEM) | Connector, Power Entry, Receptacle, 15A; Iec Connector Type Qualtek Electronics | Ac Receptacles Qualtek Electronics | Inlet, Power; PCB Mount; 250 VAC; 12-15A; Nylon; Black |
| Mounting | Panel Mount, Flange; Through Hole, Right Angle | PCB Mount | PCB Mount | |
| Voltage Rating | 250 volts | 250 volts | 250 volts | |
| Current Rating | 10.0 amps | 15.0 amps | 15.0 amps |