Qualtek Electronics Corp. Power Entry Modules (PEM) 703W-00/08

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - Q336-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
Q336-ND
Power Entry Modules (PEM) Q336-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Inlet, Power Connector; Screw; 250 VAC;10 A; 100 Megohms @ 500 VDC; 2000 VAC - 70133360 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inlet, Power Connector; Screw; 250 VAC;10 A; 100 Megohms @ 500 VDC; 2000 VAC
70133360
Inlet, Power Connector; Screw; 250 VAC;10 A; 100 Megohms @ 500 VDC; 2000 VAC 70133360
Male power inlets. Max. Rating: UL and CSA 15 A/250 VAC — VDE 10 A/250 VAC Snap-In Mount for 1.0 mm, 2.0 mm, 2.5 mm and 3.00 mm Panel Thickness Available

Male power inlets.

  • Max. Rating: UL and CSA 15 A/250 VAC — VDE 10 A/250 VAC
  • Snap-In Mount for 1.0 mm, 2.0 mm, 2.5 mm and 3.00 mm Panel Thickness Available
Supplier's Site
Connector, Ac Power Inlet, C14, 15A; Iec Connector Type Qualtek Electronics - 17B6842 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ac Power Inlet, C14, 15A; Iec Connector Type Qualtek Electronics
17B6842
Connector, Ac Power Inlet, C14, 15A; Iec Connector Type Qualtek Electronics 17B6842
CONNECTOR, AC POWER INLET, C14, 15A; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Gender:Plug RoHS Compliant: Yes

CONNECTOR, AC POWER INLET, C14, 15A; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Q336-ND 70133360 17B6842
Product Name Power Entry Modules (PEM) Inlet, Power Connector; Screw; 250 VAC;10 A; 100 Megohms @ 500 VDC; 2000 VAC Connector, Ac Power Inlet, C14, 15A; Iec Connector Type Qualtek Electronics
Mounting Panel Mount, Flange Screw Mount Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - X221A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details