Qualtek Electronics Corp. Power Entry Modules (PEM) 703W-00/06

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - Q334-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
Q334-ND
Power Entry Modules (PEM) Q334-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Power Entry, Rcpt, 15A, 250Vac, Solder; Iec Connector Type Qualtek Electronics - 17B6840 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 15A, 250Vac, Solder; Iec Connector Type Qualtek Electronics
17B6840
Power Entry, Rcpt, 15A, 250Vac, Solder; Iec Connector Type Qualtek Electronics 17B6840
POWER ENTRY, RCPT, 15A, 250VAC, SOLDER; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:703W Series RoHS Compliant: Yes

POWER ENTRY, RCPT, 15A, 250VAC, SOLDER; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:703W Series RoHS Compliant: Yes

Supplier's Site
Inlet, Power; Screw Mount; 250 VAC; 12-15 A; 100 Ohms @ 500 VDC; Thermoplastic - 70133358 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inlet, Power; Screw Mount; 250 VAC; 12-15 A; 100 Ohms @ 500 VDC; Thermoplastic
70133358
Inlet, Power; Screw Mount; 250 VAC; 12-15 A; 100 Ohms @ 500 VDC; Thermoplastic 70133358
Male power inlets. Max. Rating: UL and CSA 15 A/250 VAC — VDE 10 A/250 VAC Snap-In Mount for 1.0 mm, 2.0 mm, 2.5 mm and 3.00 mm Panel Thickness Available

Male power inlets.

  • Max. Rating: UL and CSA 15 A/250 VAC — VDE 10 A/250 VAC
  • Snap-In Mount for 1.0 mm, 2.0 mm, 2.5 mm and 3.00 mm Panel Thickness Available
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Q334-ND 17B6840 70133358
Product Name Power Entry Modules (PEM) Power Entry, Rcpt, 15A, 250Vac, Solder; Iec Connector Type Qualtek Electronics Inlet, Power; Screw Mount; 250 VAC; 12-15 A; 100 Ohms @ 500 VDC; Thermoplastic
Mounting Panel Mount, Flange Snap-In, Flange Mount Screw Mount
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Press Fit Type Edge Card Connector - 80306-2A1S24P111ACB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details