Qualtek Electronics Corp. Power Entry Modules (PEM) 703W-00/04

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - Q212-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
Q212-ND
Power Entry Modules (PEM) Q212-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Power Entry, Rcpt, 15A, 250Vac, Qc; Iec Connector Type Qualtek Electronics - 17B6838 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 15A, 250Vac, Qc; Iec Connector Type Qualtek Electronics
17B6838
Power Entry, Rcpt, 15A, 250Vac, Qc; Iec Connector Type Qualtek Electronics 17B6838
POWER ENTRY, RCPT, 15A, 250VAC, QC; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:703W Series; Gender:PlugRoHS Compliant: Yes

POWER ENTRY, RCPT, 15A, 250VAC, QC; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:703W Series; Gender:PlugRoHS Compliant: Yes

Supplier's Site
AC POWER INLET, IEC 320, SCREW MOUNT, .250 QD - 70133357 - Allied Electronics, Inc.
Fort Worth, TX, USA
AC POWER INLET, IEC 320, SCREW MOUNT, .250 QD
70133357
AC POWER INLET, IEC 320, SCREW MOUNT, .250 QD 70133357
Male power inlets. Max. Rating: UL and CSA 15 A/250 VAC — VDE 10 A/250 VAC Snap-In Mount for 1.0 mm, 2.0 mm, 2.5 mm and 3.00 mm Panel Thickness Available

Male power inlets.

  • Max. Rating: UL and CSA 15 A/250 VAC — VDE 10 A/250 VAC
  • Snap-In Mount for 1.0 mm, 2.0 mm, 2.5 mm and 3.00 mm Panel Thickness Available
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Q212-ND 17B6838 70133357
Product Name Power Entry Modules (PEM) Power Entry, Rcpt, 15A, 250Vac, Qc; Iec Connector Type Qualtek Electronics AC POWER INLET, IEC 320, SCREW MOUNT, .250 QD
Mounting Panel Mount, Flange Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 101Y02L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
SMA (F) B/H Edge PCB Mount 17.5mm TEFLON Connector - ET-SFS-BH-EPC-17 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details