Qualtek Electronics Corp. Power Entry Modules (PEM) 703W-00/03

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - Q211-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
Q211-ND
Power Entry Modules (PEM) Q211-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Power Entry, Rcpt, 15A, 250Vac, Qc; Iec Connector Type Qualtek Electronics - 16P2517 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 15A, 250Vac, Qc; Iec Connector Type Qualtek Electronics
16P2517
Power Entry, Rcpt, 15A, 250Vac, Qc; Iec Connector Type Qualtek Electronics 16P2517
POWER ENTRY, RCPT, 15A, 250VAC, QC; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:703W Series; Gender:PlugRoHS Compliant: Yes

POWER ENTRY, RCPT, 15A, 250VAC, QC; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:703W Series; Gender:PlugRoHS Compliant: Yes

Supplier's Site
AC POWER INLET, IEC 320, SCREW MOUNT, .187 QD SOLDER - 70133356 - Allied Electronics, Inc.
Fort Worth, TX, USA
AC POWER INLET, IEC 320, SCREW MOUNT, .187 QD SOLDER
70133356
AC POWER INLET, IEC 320, SCREW MOUNT, .187 QD SOLDER 70133356
Male power inlets. Max. Rating: UL and CSA 15 A/250 VAC — VDE 10 A/250 VAC Snap-In Mount for 1.0 mm, 2.0 mm, 2.5 mm and 3.00 mm Panel Thickness Available

Male power inlets.

  • Max. Rating: UL and CSA 15 A/250 VAC — VDE 10 A/250 VAC
  • Snap-In Mount for 1.0 mm, 2.0 mm, 2.5 mm and 3.00 mm Panel Thickness Available
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Q211-ND 16P2517 70133356
Product Name Power Entry Modules (PEM) Power Entry, Rcpt, 15A, 250Vac, Qc; Iec Connector Type Qualtek Electronics AC POWER INLET, IEC 320, SCREW MOUNT, .187 QD SOLDER
Mounting Panel Mount, Flange Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Video Display Connectors Series - Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details