Qualtek Electronics Corp. Power Entry Modules (PEM) 703W-00/02

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - Q210-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
Q210-ND
Power Entry Modules (PEM) Q210-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules - 1227541-703W-00/02 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules
1227541-703W-00/02
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules 1227541-703W-00/02
Win Source Part Number: 1227541-703W-00/02 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: 703W Number of Positions: 3 Current - IEC: 10A Voltage - IEC: 250VAC Current - UL: 15A Voltage - UL: 250VAC Connector Type: Receptacle, Male Blades Termination: Solder Eyelet Package: Bulk Connector Style: IEC 320-C14 Standard Package: 100 Filter Type: Unfiltered - Commercial Panel Cutout Dimensions: Rectangular - 30.50mm x 22.50mm Mounting Type: Panel Mount, Flange Alternative Parts (Cross-Reference): 703W00/02; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable Accomodates a Fuse: No REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: Qualtek Other Names: Q210,703W0002 Base Product Number: 703W-00 Approval Agency: CSA, UL, VDE

Win Source Part Number: 1227541-703W-00/02
Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules
Series: 703W
Number of Positions: 3
Current - IEC: 10A
Voltage - IEC: 250VAC
Current - UL: 15A
Voltage - UL: 250VAC
Connector Type: Receptacle, Male Blades
Termination: Solder Eyelet
Package: Bulk
Connector Style: IEC 320-C14
Standard Package: 100
Filter Type: Unfiltered - Commercial
Panel Cutout Dimensions: Rectangular - 30.50mm x 22.50mm
Mounting Type: Panel Mount, Flange
Alternative Parts (Cross-Reference): 703W00/02;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
Accomodates a Fuse: No
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030
Mfr: Qualtek
Other Names: Q210,703W0002
Base Product Number: 703W-00
Approval Agency: CSA, UL, VDE

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
301-703W-00/02
Electronic Connector 301-703W-00/02
PWR ENT RCPT IEC320-C14 PNL SLDR Product overview: 703W-00/02 from Qualtek Electronics Corp. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-703W-00/02 can be used for catalog matching and distributor lookup.

PWR ENT RCPT IEC320-C14 PNL SLDR Product overview: 703W-00/02 from Qualtek Electronics Corp. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-703W-00/02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
AC POWER INLET, IEC 320, SCREW MOUNT, SOLDER TAB TERMINAL - 70133355 - Allied Electronics, Inc.
Fort Worth, TX, USA
AC POWER INLET, IEC 320, SCREW MOUNT, SOLDER TAB TERMINAL
70133355
AC POWER INLET, IEC 320, SCREW MOUNT, SOLDER TAB TERMINAL 70133355
Male power inlets. Max. Rating: UL and CSA 15 A/250 VAC — VDE 10 A/250 VAC Snap-In Mount for 1.0 mm, 2.0 mm, 2.5 mm and 3.00 mm Panel Thickness Available

Male power inlets.

  • Max. Rating: UL and CSA 15 A/250 VAC — VDE 10 A/250 VAC
  • Snap-In Mount for 1.0 mm, 2.0 mm, 2.5 mm and 3.00 mm Panel Thickness Available
Supplier's Site
Power Entry, Rcpt, 15A, 250Vac, Solder; Iec Connector Type Qualtek Electronics - 92B8311 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 15A, 250Vac, Solder; Iec Connector Type Qualtek Electronics
92B8311
Power Entry, Rcpt, 15A, 250Vac, Solder; Iec Connector Type Qualtek Electronics 92B8311
POWER ENTRY, RCPT, 15A, 250VAC, SOLDER; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:703W Series RoHS Compliant: Yes

POWER ENTRY, RCPT, 15A, 250VAC, SOLDER; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:703W Series RoHS Compliant: Yes

Supplier's Site
Power Entry Modules (PEM) - 703W-00/02 - ODG (Origin Data Global)
Shenzhen, China
Power Entry Modules (PEM)
703W-00/02
Power Entry Modules (PEM) 703W-00/02
PWR ENT RCPT IEC320-C14 PNL SLDR

PWR ENT RCPT IEC320-C14 PNL SLDR

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Q210-ND 1227541-703W-00/02 301-703W-00/02 70133355 92B8311 703W-00/02
Product Name Power Entry Modules (PEM) Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules Electronic Connector AC POWER INLET, IEC 320, SCREW MOUNT, SOLDER TAB TERMINAL Power Entry, Rcpt, 15A, 250Vac, Solder; Iec Connector Type Qualtek Electronics Power Entry Modules (PEM)
Mounting Panel Mount, Flange Panel Mount, Flange Snap-In, Flange Mount Panel Mount, Flange
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
50 Ohm MMCX Straight Plug - 111154 - PIC Wire & Cable
Specs
Geometry Straight
View Details