Qualtek Electronics Corp. Power Entry Modules (PEM) 701W-15/26

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - Q257-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
Q257-ND
Power Entry Modules (PEM) Q257-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Inlet, Power; Snap In Mount; 250 VAC; 12-15 A; PBT; Black; UL, CSA - 70133394 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inlet, Power; Snap In Mount; 250 VAC; 12-15 A; PBT; Black; UL, CSA
70133394
Inlet, Power; Snap In Mount; 250 VAC; 12-15 A; PBT; Black; UL, CSA 70133394
Male power inlets. Max. Rating: UL and CSA 15 A/250 VAC — VDE 10 A/250 VAC Snap-In Mount for 1.0 mm, 2.0 mm, 2.5 mm and 3.00 mm Panel Thickness Available

Male power inlets.

  • Max. Rating: UL and CSA 15 A/250 VAC — VDE 10 A/250 VAC
  • Snap-In Mount for 1.0 mm, 2.0 mm, 2.5 mm and 3.00 mm Panel Thickness Available
Supplier's Site
Power Entry, Inlet, 15A, 250Vac, Qc; Iec Connector Type Qualtek Electronics - 17B6804 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Inlet, 15A, 250Vac, Qc; Iec Connector Type Qualtek Electronics
17B6804
Power Entry, Inlet, 15A, 250Vac, Qc; Iec Connector Type Qualtek Electronics 17B6804
POWER ENTRY, INLET, 15A, 250VAC, QC; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:701W Series RoHS Compliant: Yes

POWER ENTRY, INLET, 15A, 250VAC, QC; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:701W Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Q257-ND 70133394 17B6804
Product Name Power Entry Modules (PEM) Inlet, Power; Snap In Mount; 250 VAC; 12-15 A; PBT; Black; UL, CSA Power Entry, Inlet, 15A, 250Vac, Qc; Iec Connector Type Qualtek Electronics
Mounting Panel Mount, Snap-In Snap In Mount Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data