6.00' (1.83m) Power Cord Black NEMA 5-15P To IEC 320-C5 SVT
POWER CORD, 5-15P/IEC C5, 1.83M, 10A; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C5; Cable Length - Metric:1.83m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
N.A. POWER CORDS, 6FT, 3x18, NEMA-15 Plug, C5 Connector, L10AMP Rating
CORD 18AWG 5-15P - 320-C5 6' BLK
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 350049-LD01 | Q139-ND | 83K3019 | 70132883 | 350049-LD01 |
| Product Name | NORTH AMERICAN POWER CORD | Power, Line Cables and Extension Cords | Power Cord, 5-15P/iec C5, 1.83M, 10A; Connector Type A Qualtek Electronics | N.A. POWER CORDS, 6FT, 3x18, NEMA-15 Plug, C5 Connector, L10AMP Rating | Cable Assemblies - Power, Line Cables and Extension Cords |
| Cable Shielding | No Shielding | No Shielding; Unshielded | |||
| Cable Length | 6 ft (18.29 dm) | 6 ft (18.3 dm) | 6 ft (18.29 dm) | 6 ft (18.29 dm) | |
| Connector Type | NEMA 5-15P | NEMA 5-15P |