Qualtek Electronics Corp. Cables, Wires Fiber Optic Cables - 313014-01 313014-01

Description
Manufacturer: Qualtek Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1154411-313014-01 Color: Black Voltage Rating: 125 V Current Rating: 13 A Length: 2.999232 m Shielding: Unshielded Housing Material: Plastic Approvals: CSA, UL Number of Conductors: 3 Insulation Material: Plastic Cable Length: 2.99 m Power Rating: 1.625 kW Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Voltage Rating (DC): 125 V Wire/Cable Type: Power Cord Wire/Cable Gauge: 16 AWG Max Current Rating: 13 A
Request a Quote
Description
Manufacturer: Qualtek Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1154411-313014-01 Color: Black Voltage Rating: 125 V Current Rating: 13 A Length: 2.999232 m Shielding: Unshielded Housing Material: Plastic Approvals: CSA, UL Number of Conductors: 3 Insulation Material: Plastic Cable Length: 2.99 m Power Rating: 1.625 kW Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Voltage Rating (DC): 125 V Wire/Cable Type: Power Cord Wire/Cable Gauge: 16 AWG Max Current Rating: 13 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 313014-01 - 313014-01 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 313014-01
313014-01
Cables, Wires Fiber Optic Cables - 313014-01 313014-01
Manufacturer: Qualtek Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1154411-313014-01 Color: Black Voltage Rating: 125 V Current Rating: 13 A Length: 2.999232 m Shielding: Unshielded Housing Material: Plastic Approvals: CSA, UL Number of Conductors: 3 Insulation Material: Plastic Cable Length: 2.99 m Power Rating: 1.625 kW Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Voltage Rating (DC): 125 V Wire/Cable Type: Power Cord Wire/Cable Gauge: 16 AWG Max Current Rating: 13 A

Manufacturer: Qualtek
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1154411-313014-01
Color: Black
Voltage Rating: 125 V
Current Rating: 13 A
Length: 2.999232 m
Shielding: Unshielded
Housing Material: Plastic
Approvals: CSA, UL
Number of Conductors: 3
Insulation Material: Plastic
Cable Length: 2.99 m
Power Rating: 1.625 kW
Categories: Cables, Wires Fiber Optic Cables
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Voltage Rating (DC): 125 V
Wire/Cable Type: Power Cord
Wire/Cable Gauge: 16 AWG
Max Current Rating: 13 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 313014-01
Product Name Cables, Wires Fiber Optic Cables - 313014-01
Unlock Full Specs
to access all available technical data

Similar Products

100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00025 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-C-M4-2-R15 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Optical Fiber, Singlemode, 1310/1550 nm, Bend Insensitive. - F-SBC - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 6 µm (0.2362 mils)
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
View Details
Fiber Optic Cable - 8202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 2
View Details