Qualtek Electronics Corp. Power, Line Cables and Extension Cords 311030-01

Description
6.56' (2.00m) Power Cord Black NEMA 5-15P To Cable SJT
Request a Quote Datasheet
Description
6.56' (2.00m) Power Cord Black NEMA 5-15P To Cable SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 311030-01-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
311030-01-ND
Power, Line Cables and Extension Cords 311030-01-ND
6.56' (2.00m) Power Cord Black NEMA 5-15P To Cable SJT

6.56' (2.00m) Power Cord Black NEMA 5-15P To Cable SJT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 311030-01-ND
Product Name Power, Line Cables and Extension Cords
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-025 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Stability Cables - SF-292-MM-48-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details