Qualtek Electronics Corp. Power, Line Cables and Extension Cords 240009-06

Description
10.00' (3.05m) Power Cord Gray NEMA 5-15P To IEC 320-C13, Right Angle SJT
Request a Quote Datasheet
Description
10.00' (3.05m) Power Cord Gray NEMA 5-15P To IEC 320-C13, Right Angle SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q924-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q924-ND
Power, Line Cables and Extension Cords Q924-ND
10.00' (3.05m) Power Cord Gray NEMA 5-15P To IEC 320-C13, Right Angle SJT

10.00' (3.05m) Power Cord Gray NEMA 5-15P To IEC 320-C13, Right Angle SJT

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 240009-06 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
240009-06
Cable Assemblies - Power, Line Cables and Extension Cords 240009-06
CORD 18AWG 5-15P TO C13 RA 10'

CORD 18AWG 5-15P TO C13 RA 10'

Supplier's Site
Power Cord, Nema 5-15P-R/a Iec C13, 120; Connector To Connector Qualtek Electronics - 17B6523 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P-R/a Iec C13, 120; Connector To Connector Qualtek Electronics
17B6523
Power Cord, Nema 5-15P-R/a Iec C13, 120; Connector To Connector Qualtek Electronics 17B6523
POWER CORD, NEMA 5-15P-R/A IEC C13, 120"; Connector to Connector:NEMA 5-15P to 90° IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:120" RoHS Compliant: Yes

POWER CORD, NEMA 5-15P-R/A IEC C13, 120"; Connector to Connector:NEMA 5-15P to 90° IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:120" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q924-ND 240009-06 17B6523
Product Name Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords Power Cord, Nema 5-15P-R/a Iec C13, 120; Connector To Connector Qualtek Electronics
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 081937-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Armored Test Cable, 40.0 GHz, 78.7″ - KBL-2M-LOW+ - Mini-Circuits
Specs
Cable Length 6.56 ft (20 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers