Qualtek Electronics Corp. Power, Line Cables and Extension Cords 223021-01

Description
8.00' (2.44m) Power Cord Black NEMA 1-15P To IEC 320-C7 SPT-2
Request a Quote Datasheet
Description
8.00' (2.44m) Power Cord Black NEMA 1-15P To IEC 320-C7 SPT-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q349-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q349-ND
Power, Line Cables and Extension Cords Q349-ND
8.00' (2.44m) Power Cord Black NEMA 1-15P To IEC 320-C7 SPT-2

8.00' (2.44m) Power Cord Black NEMA 1-15P To IEC 320-C7 SPT-2

Buy Now Datasheet
Assembly Cable, Molded Power Cords & Cables - 223021-01 - Heilind Electronics, Inc.
Wilmington, MA, United States
Assembly Cable, Molded Power Cords & Cables
223021-01
Assembly Cable, Molded Power Cords & Cables 223021-01
Assembly Cable, Molded Power Cords & Cables

Assembly Cable, Molded Power Cords & Cables

Buy Now
Power Cord; 7 A; Plug; SPT-2; 8 ft.; 60degC - 70132882 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord; 7 A; Plug; SPT-2; 8 ft.; 60degC
70132882
Power Cord; 7 A; Plug; SPT-2; 8 ft.; 60degC 70132882
Power Cord; 7 A; Plug; SPT-2; 8 ft.; 60degC

Power Cord; 7 A; Plug; SPT-2; 8 ft.; 60degC

Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 223021-01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Power, Line Cables and Extension Cords
223021-01
Cable Assemblies - Power, Line Cables and Extension Cords 223021-01
CORD 18AWG 1-15P - 320-C7 8' BLK

CORD 18AWG 1-15P - 320-C7 8' BLK

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q349-ND 223021-01 70132882 223021-01
Product Name Power, Line Cables and Extension Cords Assembly Cable, Molded Power Cords & Cables Power Cord; 7 A; Plug; SPT-2; 8 ft.; 60degC Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Variable Spacing Probe to Double Stacking Banana Plug, Activation Switch - 4083 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
View Details