Qualtek Electronics Corp. Power Cord; For Use With Qualtek Electronics 221001-01

Description
POWER CORD; For Use With:Qualtek Axial Fans; Voltage Rating:125VAC; Fan Side Connector:Stripped Leads; Current Rating:10A; Cable Length:72"; Product Range:-; Accessory Type:Fan Power Cord RoHS Compliant: Yes
Datasheet
Description
POWER CORD; For Use With:Qualtek Axial Fans; Voltage Rating:125VAC; Fan Side Connector:Stripped Leads; Current Rating:10A; Cable Length:72"; Product Range:-; Accessory Type:Fan Power Cord RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord; For Use With Qualtek Electronics - 17B6501 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord; For Use With Qualtek Electronics
17B6501
Power Cord; For Use With Qualtek Electronics 17B6501
POWER CORD; For Use With:Qualtek Axial Fans; Voltage Rating:125VAC; Fan Side Connector:Stripped Leads; Current Rating:10A; Cable Length:72"; Product Range:-; Accessory Type:Fan Power Cord RoHS Compliant: Yes

POWER CORD; For Use With:Qualtek Axial Fans; Voltage Rating:125VAC; Fan Side Connector:Stripped Leads; Current Rating:10A; Cable Length:72"; Product Range:-; Accessory Type:Fan Power Cord RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 17B6501
Product Name Power Cord; For Use With Qualtek Electronics
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 61BE - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 657 SCFM (1116 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12LGSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 127 watts
View Details
Type 7F.31 - Reverse flow filter fan - 7F3182301020 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 23 to 18 watts
View Details