Qualtek Electronics Corp. Fan Filter Media; Fan Frame Size Qualtek Electronics 09650-M/45

Description
FAN FILTER MEDIA; Fan Frame Size:150mm; Filter Material:Foam; Product Range:-; Accessory Type:Fan Filter Media; External Depth:3.81mm; External Height:149.86mm; External Width:149.86mm; Fan Filter Type:45 PPI; Fan Size:150mm RoHS Compliant: Yes
Datasheet
Description
FAN FILTER MEDIA; Fan Frame Size:150mm; Filter Material:Foam; Product Range:-; Accessory Type:Fan Filter Media; External Depth:3.81mm; External Height:149.86mm; External Width:149.86mm; Fan Filter Type:45 PPI; Fan Size:150mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Filter Media; Fan Frame Size Qualtek Electronics - 82K9401 - Newark, An Avnet Company
Chicago, IL, United States
Fan Filter Media; Fan Frame Size Qualtek Electronics
82K9401
Fan Filter Media; Fan Frame Size Qualtek Electronics 82K9401
FAN FILTER MEDIA; Fan Frame Size:150mm; Filter Material:Foam; Product Range:-; Accessory Type:Fan Filter Media; External Depth:3.81mm; External Height:149.86mm; External Width:149.86mm; Fan Filter Type:45 PPI; Fan Size:150mm RoHS Compliant: Yes

FAN FILTER MEDIA; Fan Frame Size:150mm; Filter Material:Foam; Product Range:-; Accessory Type:Fan Filter Media; External Depth:3.81mm; External Height:149.86mm; External Width:149.86mm; Fan Filter Type:45 PPI; Fan Size:150mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 82K9401
Product Name Fan Filter Media; Fan Frame Size Qualtek Electronics
Type 45 PPI
Unlock Full Specs
to access all available technical data

Similar Products

High Dust Loading Medium Bag Air Filter Media (XBM) - HBY-XBM-6 - Harbory Filtration
Specs
Type Bag; ASHRAE EN 779
Filter Medium Material Polypropylene
View Details
Waterproof and Permeable PE for Bottle for waste liquid collection -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Bottle for waste liquid collection
Filter Medium Material PE
View Details
Replacement Hydraulic Filter Elements - 296445 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Maximum Pressure 174 psi (122 m H2O)
View Details
4.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details