Qualtek Electronics Corp. Fan Filter Assembly; Fan Frame Size Qualtek Electronics 09650-F/30

Description
FAN FILTER ASSEMBLY; Fan Frame Size:150mm; For Use With:Qualtek 150mm Axial Fans; Fixing Centers:161.5mm; Filter Material:Foam; Guard Material:Plastic; Product Range:-; Accessory Type:Fan Filter Assembly; External Depth:8.13mm RoHS Compliant: Yes
Description
FAN FILTER ASSEMBLY; Fan Frame Size:150mm; For Use With:Qualtek 150mm Axial Fans; Fixing Centers:161.5mm; Filter Material:Foam; Guard Material:Plastic; Product Range:-; Accessory Type:Fan Filter Assembly; External Depth:8.13mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fan Filter Assembly; Fan Frame Size Qualtek Electronics - 04M4693 - Newark, An Avnet Company
Chicago, IL, United States
Fan Filter Assembly; Fan Frame Size Qualtek Electronics
04M4693
Fan Filter Assembly; Fan Frame Size Qualtek Electronics 04M4693
FAN FILTER ASSEMBLY; Fan Frame Size:150mm; For Use With:Qualtek 150mm Axial Fans; Fixing Centers:161.5mm; Filter Material:Foam; Guard Material:Plastic; Product Range:-; Accessory Type:Fan Filter Assembly; External Depth:8.13mm RoHS Compliant: Yes

FAN FILTER ASSEMBLY; Fan Frame Size:150mm; For Use With:Qualtek 150mm Axial Fans; Fixing Centers:161.5mm; Filter Material:Foam; Guard Material:Plastic; Product Range:-; Accessory Type:Fan Filter Assembly; External Depth:8.13mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 04M4693
Product Name Fan Filter Assembly; Fan Frame Size Qualtek Electronics
Filter Medium Material Foam
Unlock Full Specs
to access all available technical data

Similar Products

1.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Water Filter Cartridges - 7382728 - RS Components, Ltd.
Specs
Filtration Product Water
Filtration Grade 5.00 µm (0.1969 mils)
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details