Qualtek Electronics Corp. Fan Filter Assembly; Fan Frame Size Qualtek Electronics 09450F/30

Description
FAN FILTER ASSEMBLY; Fan Frame Size:120mm; For Use With:Qualtek 120mm Axial Fans; Fixing Centers:104.7mm; Filter Material:Foam; Guard Material:Plastic; Product Range:-; Accessory Type:Fan Filter Assembly; External Depth:7.11mm RoHS Compliant: Yes
Datasheet
Description
FAN FILTER ASSEMBLY; Fan Frame Size:120mm; For Use With:Qualtek 120mm Axial Fans; Fixing Centers:104.7mm; Filter Material:Foam; Guard Material:Plastic; Product Range:-; Accessory Type:Fan Filter Assembly; External Depth:7.11mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Filter Assembly; Fan Frame Size Qualtek Electronics - 90F1255 - Newark, An Avnet Company
Chicago, IL, United States
Fan Filter Assembly; Fan Frame Size Qualtek Electronics
90F1255
Fan Filter Assembly; Fan Frame Size Qualtek Electronics 90F1255
FAN FILTER ASSEMBLY; Fan Frame Size:120mm; For Use With:Qualtek 120mm Axial Fans; Fixing Centers:104.7mm; Filter Material:Foam; Guard Material:Plastic; Product Range:-; Accessory Type:Fan Filter Assembly; External Depth:7.11mm RoHS Compliant: Yes

FAN FILTER ASSEMBLY; Fan Frame Size:120mm; For Use With:Qualtek 120mm Axial Fans; Fixing Centers:104.7mm; Filter Material:Foam; Guard Material:Plastic; Product Range:-; Accessory Type:Fan Filter Assembly; External Depth:7.11mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 90F1255
Product Name Fan Filter Assembly; Fan Frame Size Qualtek Electronics
Filter Medium Material Foam
Unlock Full Specs
to access all available technical data

Similar Products

High Dust Loading Medium Bag Air Filter Media (XBM) - HBY-XBM-9 - Harbory Filtration
Specs
Type Bag; ASHRAE EN 779
Filter Medium Material Polypropylene
View Details
Waterproof and breathable aluminum foil for chemcial bottle -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Chemical Bottle
Filtration Product Chemical
Filter Medium Material Metal Fiber
View Details
Replacement Hydraulic Filter Elements - 512645 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 20.00 µm (0.7874 mils)
Maximum Pressure 6092 psi (4287 m H2O)
View Details
3.62
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details