Wire form fan guard for 180mm fans, made from C1008 bright basic wire with a black electro-deposited finish, featuring rings of 1.8mm diameter and ribs of 2.3mm diameter, with overall dimensions including a 6.0mm diameter center bore and a 5.8mm height, compliant with RoHS standards.
180mm Wire Form Fan Guard
Material: C1008 Bright Basic Wire
Finish: Black E.D.
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Fan Guards |
| Product Number | 08717-02 |
| Product Name | 180mm Wire Form Fan Guard, Black E.D. Finish |