Wire form fan guard for 30mm fans, made from 304 stainless steel with electrolysis finish, featuring 0.35 ± 0.05 mm deep serrations and 1.6 ± 0.1 mm diameter rings and ribs. The part is RoHS compliant, with a general tolerance of ±0.5 mm unless otherwise specified.
30mm Wire Form Fan Guard
Material: 304 Stainless Steel
Finish: Electropolishing
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Fan Guards |
| Product Number | 08346-SS |
| Product Name | 30mm Wire Form Fan Guard, 304 Stainless Steel |