08243-SS is a 254mm wire form fan guard made from SUS304 bright basic wire with an electrolysis finish, featuring a disc of 74.17mm diameter and 0.8mm thickness, and wire rings and ribs of 1.6mm diameter with 0.35±0.05mm deep serrations. It is RoHS compliant and has a general tolerance of ±0.9mm unless otherwise noted. The part is mounted as a wire form assembly and meets the dimensional tolerances specified for its size range.
08243-SS
254mm Wire Form Fan Guard
Material: 304 Stainless Steel Wire
Finish: Electropolishing
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Fan Guards |
| Product Number | 08243-SS |
| Product Name | 254mm Wire Form Fan Guard, Stainless Steel 304 |