120mm wire form fan guard made of stainless steel wire with a 1.8 mm diameter ring and 2.3 mm diameter rib, featuring serrations 0.35 ± 0.05 mm deep; RoHS compliant and electroplated finish.
120mm Wire Form Fan Guard
Material: 304 Stainless Steel
Finish: Electropolishing
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Fan Guards |
| Product Number | 08213-SS |
| Product Name | 120mm Wire Form Fan Guard, 304 Stainless Steel |