92mm wire form fan guard made from SUS304 stainless steel wire with electrolysis finish and 0.35 ± 0.05 mm depth of serrations. The ring and rib diameters are both 1.6 ± 0.1 mm, with overall dimensions including a 14.2 ± 0.5 mm outer diameter and a 24.28 mm reference length. The part is RoHS compliant and meets a general tolerance of ± 0.5 mm unless otherwise noted.
92mm Wire Form Fan Guard
Material: 304 Stainless Steel
Finish: Electropolishing
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Fan Guards |
| Product Number | 08174-SS |
| Product Name | 92mm Wire Form Fan Guard, 304 Stainless Steel |