08155-SS is a 254mm wire form fan guard made of 304 stainless steel with an electropolished finish, featuring serrations 0.35 ± 0.05mm deep and rings and ribs each 2.0 ± 0.1mm in diameter. The overall dimensions include a maximum outer diameter of 6.5mm and a central clearance of 4.57 ± 0.2mm. General tolerances are ±0.8mm unless otherwise specified. The part is RoHS compliant.
254mm Wire Form Fan Guard
Material: 304 Stainless Steel
Finish: Electropolishing
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Fan Guards |
| Product Number | 08155-SS |
| Product Name | 254mm Wire Form Fan Guard, 304 Stainless Steel |