Qualtek Electronics Corp. 254mm Wire Form Fan Guard, Black E.D. Finish 08155-02

Description
254mm Wire Form Fan Guard Material: C1008 Bright Basic Wire Finish: Black E.D.
Request a Quote
Description
254mm Wire Form Fan Guard Material: C1008 Bright Basic Wire Finish: Black E.D.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

08155-02 is a 254mm wire form fan guard made from C1008 bright basic wire with a black electrodeposit finish. The ring and rib diameters are 2.0 ± 0.1mm, with serrations 0.35 ± 0.05mm deep. The part has a maximum outer diameter of 6.5mm and overall dimensions with a general tolerance of ± 0.8mm unless otherwise noted. It is RoHS compliant.

Datasheet Summary
Powered by GS/AI

08155-02 is a 254mm wire form fan guard made from C1008 bright basic wire with a black electrodeposit finish. The ring and rib diameters are 2.0 ± 0.1mm, with serrations 0.35 ± 0.05mm deep. The part has a maximum outer diameter of 6.5mm and overall dimensions with a general tolerance of ± 0.8mm unless otherwise noted. It is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
254mm Wire Form Fan Guard, Black E.D. Finish - 08155-02 - Qualtek Electronics Corp.
Mentor, OH, United States
254mm Wire Form Fan Guard, Black E.D. Finish
08155-02
254mm Wire Form Fan Guard, Black E.D. Finish 08155-02
254mm Wire Form Fan Guard Material: C1008 Bright Basic Wire Finish: Black E.D.

254mm Wire Form Fan Guard
Material: C1008 Bright Basic Wire
Finish: Black E.D.

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Fan Guards
Product Number 08155-02
Product Name 254mm Wire Form Fan Guard, Black E.D. Finish
Unlock Full Specs
to access all available technical data

Similar Products