80mm wire form fan guard made from C1008 bright basic wire with a black electroplated finish, featuring serrations 0.35 ± 0.05mm deep, a ring diameter of 1.6 ± 0.1mm, and a rib diameter of 1.8 ± 0.1mm. The overall dimensions are 73.17mm in length and 4.57mm in reference diameter with a 14.2mm inner diameter, and all tolerances are ±0.5mm unless otherwise specified. The part is RoHS compliant.
80mm Wire Form Fan Guard
Material: C1008 Bright Basic Wire
Finish: Black E.D.
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Fan Guards |
| Product Number | 08132-02 |
| Product Name | 80mm Wire Form Fan Guard, Black E.D. Finish |