08126-02 is a 150mm wire form fan guard made from C1008 bright basic wire with a black electroplate finish, featuring serrations 0.35 ± 0.05mm deep, a ring diameter of 1.8 ± 0.1mm, and a rib diameter of 2.3 ± 0.1mm. The part complies with RoHS and has a general tolerance of ±0.5mm unless otherwise noted.
150mm Wire Form Fan Guard
Material: C1008 Bright Basic Wire
Finish: Black E.D.
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Fan Guards |
| Product Number | 08126-02 |
| Product Name | 150mm Wire Form Fan Guard, Black E.D. Finish |