Qualtek Electronics Corp. Emi/rfi Fan Filter; Fan Frame Size Qualtek Electronics 06325-B

Description
EMI/RFI Fan Filter; Fan Frame Size:80mm; For Use With:Qualtek 80mm Axial Fans; Fixing Centers:71.37mm; Filter Material:Stainless Steel; Guard Material:Aluminium; Product Range:-; Accessory Type:EMI / RFI Fan Filter; Colour:Black RoHS Compliant: Yes
Datasheet
Description
EMI/RFI Fan Filter; Fan Frame Size:80mm; For Use With:Qualtek 80mm Axial Fans; Fixing Centers:71.37mm; Filter Material:Stainless Steel; Guard Material:Aluminium; Product Range:-; Accessory Type:EMI / RFI Fan Filter; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emi/rfi Fan Filter; Fan Frame Size Qualtek Electronics - 87F3928 - Newark, An Avnet Company
Chicago, IL, United States
Emi/rfi Fan Filter; Fan Frame Size Qualtek Electronics
87F3928
Emi/rfi Fan Filter; Fan Frame Size Qualtek Electronics 87F3928
EMI/RFI Fan Filter; Fan Frame Size:80mm; For Use With:Qualtek 80mm Axial Fans; Fixing Centers:71.37mm; Filter Material:Stainless Steel; Guard Material:Aluminium; Product Range:-; Accessory Type:EMI / RFI Fan Filter; Colour:Black RoHS Compliant: Yes

EMI/RFI Fan Filter; Fan Frame Size:80mm; For Use With:Qualtek 80mm Axial Fans; Fixing Centers:71.37mm; Filter Material:Stainless Steel; Guard Material:Aluminium; Product Range:-; Accessory Type:EMI / RFI Fan Filter; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 87F3928
Product Name Emi/rfi Fan Filter; Fan Frame Size Qualtek Electronics
Filter Medium Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Monofilament Filter Bag (NMS) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Nylon; PA66
Filtration Grade 15.00 to 800.00 µm (0.5906 to 31.5 mils)
View Details
Porous Ceramic Ring 50um Micro FILTER -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Porous Ceramic
Filter Medium Material Ceramic
Range Micro Filtration
View Details
Replacement Hydraulic Filter Elements - 296442 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Maximum Pressure 174 psi (122 m H2O)
View Details
4.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details