3571 -- CUSHION TIRE TRUCK
Quality Forklift Sales & Service, Inc.
CUSHION TIRE TRUCK
3571
Description
CUSHION TIRE TRUCK
-
Quality Forklift Sales & Service, Inc.
Description
CUSHION TIRE TRUCK
Technical Specifications
|
Product Category
|
Lifts |
|
Product Number
|
3571 |
|
Product Name
|
CUSHION TIRE TRUCK |
|
Capacity
|
5000 lbs (2268 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Rotating
Capacity
3300 lbs (1497 kg)
Lift Travel
48 inch (1219 mm)
View Details
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Capacity
2698 lbs (1223 kg)
Lift Travel
59 inch (1500 mm)
Type
Table
View Details
Capacity
551 lbs (250 kg)
Width
20 inch (500 mm)
Length
33 inch (830 mm)
View Details