3494 -- CUSHION TIRE TRUCK
Quality Forklift Sales & Service, Inc.
CUSHION TIRE TRUCK
3494
Description
CUSHION TIRE TRUCK
-
Quality Forklift Sales & Service, Inc.
Description
CUSHION TIRE TRUCK
Technical Specifications
|
Product Category
|
Lifts |
|
Product Number
|
3494 |
|
Product Name
|
CUSHION TIRE TRUCK |
|
Capacity
|
5000 lbs (2268 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Capacity
4000 lbs (1814 kg)
Lift Travel
60 inch (1524 mm)
Width
30 inch (762 mm)
View Details
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Capacity
353 to 441 lbs (160 to 200 kg)
Type
Table
Mechanism
Scissor
View Details
Capacity
331 lbs (150 kg)
Width
27 inch (690 mm)
Length
54 inch (1380 mm)
View Details