3442 -- CUSHION TIRE TRUCK
Quality Forklift Sales & Service, Inc.
CUSHION TIRE TRUCK
3442
Description
CUSHION TIRE TRUCK
-
Quality Forklift Sales & Service, Inc.
Description
CUSHION TIRE TRUCK
Technical Specifications
|
Product Category
|
Lifts |
|
Product Number
|
3442 |
|
Product Name
|
CUSHION TIRE TRUCK |
|
Capacity
|
4700 lbs (2132 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Capacity
8000 lbs (3628 kg)
Lift Travel
60 inch (1524 mm)
Width
24 to 48 inch (610 to 1219 mm)
View Details
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Capacity
2698 lbs (1223 kg)
Lift Travel
118 inch (3000 mm)
Type
Table
View Details
Capacity
1544 lbs (700 kg)
Width
20 inch (520 mm)
Length
40 inch (1010 mm)
View Details