3422 -- CUSHION TIRE TRUCK
Quality Forklift Sales & Service, Inc.
CUSHION TIRE TRUCK
3422
Description
CUSHION TIRE TRUCK
-
Quality Forklift Sales & Service, Inc.
Description
CUSHION TIRE TRUCK
Technical Specifications
|
Product Category
|
Lifts |
|
Product Number
|
3422 |
|
Product Name
|
CUSHION TIRE TRUCK |
|
Capacity
|
5000 lbs (2268 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Handrails or Safety Rails
Capacity
20000 lbs (9070 kg)
Lift Travel
58 inch (1473 mm)
View Details
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Capacity
674 lbs (306 kg)
Lift Travel
39 inch (1000 mm)
Type
Table
View Details
Capacity
551 lbs (250 kg)
Width
20 inch (500 mm)
Length
33 inch (830 mm)
View Details