3418 -- CUSHION TIRE TRUCK
Quality Forklift Sales & Service, Inc.
CUSHION TIRE TRUCK
3418
Description
CUSHION TIRE TRUCK
-
Quality Forklift Sales & Service, Inc.
Description
CUSHION TIRE TRUCK
Technical Specifications
|
Product Category
|
Lifts |
|
Product Number
|
3418 |
|
Product Name
|
CUSHION TIRE TRUCK |
|
Capacity
|
6000 lbs (2721 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Capacity
8000 lbs (3628 kg)
Width
120 inch (3048 mm)
Length
84 inch (2134 mm)
View Details
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Capacity
562 lbs (255 kg)
Lift Travel
31 inch (800 mm)
Type
Table
View Details
Capacity
331 lbs (150 kg)
Width
26 inch (650 mm)
Type
Table
View Details