3350 -- CUSHION TIRE TRUCK
Quality Forklift Sales & Service, Inc.
CUSHION TIRE TRUCK
3350
Description
CUSHION TIRE TRUCK
-
Quality Forklift Sales & Service, Inc.
Description
CUSHION TIRE TRUCK
Technical Specifications
|
Product Category
|
Lifts |
|
Product Number
|
3350 |
|
Product Name
|
CUSHION TIRE TRUCK |
|
Capacity
|
4000 lbs (1814 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Handrails or Safety Rails
Capacity
2000 lbs (907 kg)
Lift Travel
60 inch (1524 mm)
View Details
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Capacity
562 lbs (255 kg)
Lift Travel
28 inch (700 mm)
Type
Table
View Details
Capacity
331 lbs (150 kg)
Width
27 inch (690 mm)
Length
54 inch (1380 mm)
View Details