3312 -- PNEUMATIC TIRE TRUCK
Quality Forklift Sales & Service, Inc.
PNEUMATIC TIRE TRUCK
3312
Description
PNEUMATIC TIRE TRUCK
-
Quality Forklift Sales & Service, Inc.
Description
PNEUMATIC TIRE TRUCK
Suppliers
PNEUMATIC TIRE TRUCK
3312
Supplier's Site
Technical Specifications
|
Product Category
|
Lifts |
|
Product Number
|
3312 |
|
Product Name
|
PNEUMATIC TIRE TRUCK |
|
Capacity
|
3000 lbs (1361 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Capacity
24000 lbs (10884 kg)
Lift Travel
60 inch (1524 mm)
Width
42 to 66 inch (1067 to 1676 mm)
View Details
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Capacity
2698 lbs (1223 kg)
Lift Travel
59 inch (1500 mm)
Type
Table
View Details
Capacity
1544 lbs (700 kg)
Width
20 inch (520 mm)
Length
40 inch (1010 mm)
View Details