3295 -- CUSHION TIRE TRUCK
Quality Forklift Sales & Service, Inc.
CUSHION TIRE TRUCK
3295
Description
CUSHION TIRE TRUCK
-
Quality Forklift Sales & Service, Inc.
Description
CUSHION TIRE TRUCK
Technical Specifications
|
Product Category
|
Lifts |
|
Product Number
|
3295 |
|
Product Name
|
CUSHION TIRE TRUCK |
|
Capacity
|
5000 lbs (2268 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Capacity
300 lbs (136 kg)
Lift Travel
12 inch (305 mm)
Width
48 inch (1219 mm)
View Details
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Capacity
562 lbs (255 kg)
Lift Travel
28 inch (700 mm)
Type
Table
View Details
Capacity
1544 lbs (700 kg)
Width
20 inch (520 mm)
Length
40 inch (1010 mm)
View Details