Quality Forklift Sales & Service, Inc. CUSHION TIRE TRUCK 3228

Description
CUSHION TIRE TRUCK
Description
CUSHION TIRE TRUCK

Suppliers

Company
Product
Description
Supplier Links
CUSHION TIRE TRUCK - 3228 - Quality Forklift Sales & Service, Inc.
Shakopee, MN, USA
CUSHION TIRE TRUCK
3228
CUSHION TIRE TRUCK 3228
CUSHION TIRE TRUCK

CUSHION TIRE TRUCK

Supplier's Site

Technical Specifications

  Quality Forklift Sales & Service, Inc.
Product Category Lifts
Product Number 3228
Product Name CUSHION TIRE TRUCK
Capacity 5000 lbs (2268 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Recessed Dock Lift - 3310 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 10000 lbs (4535 kg)
Lift Travel 58 inch (1473 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details