3150 -- CUSHION TIRE TRUCK
Quality Forklift Sales & Service, Inc.
CUSHION TIRE TRUCK
3150
Description
CUSHION TIRE TRUCK
-
Quality Forklift Sales & Service, Inc.
Description
CUSHION TIRE TRUCK
Technical Specifications
|
Product Category
|
Lifts |
|
Product Number
|
3150 |
|
Product Name
|
CUSHION TIRE TRUCK |
|
Capacity
|
5000 lbs (2268 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Capacity
12800 lbs (5805 kg)
Lift Travel
58 inch (1473 mm)
Width
84 to 108 inch (2134 to 2743 mm)
View Details
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Capacity
1544 lbs (700 kg)
Width
20 inch (520 mm)
Length
40 inch (1010 mm)
View Details