Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIFTS
QUALITY FORKLIFT SALES & SERVICE, INC.
3085 -- ORDER PICKER
Quality Forklift Sales & Service, Inc.
ORDER PICKER
3085
Description
ORDER PICKER
Quality Forklift Sales & Service, Inc.
Done
Description
ORDER PICKER
Suppliers
Company
Product
Description
Supplier Links
Quality Forklift Sales & Service, Inc.
Shakopee, MN, USA
ORDER PICKER
3085
ORDER PICKER
3085
ORDER PICKER
ORDER PICKER
Supplier's Site
Technical Specifications
Quality Forklift Sales & Service, Inc.
Product Category
Lifts
Product Number
3085
Product Name
ORDER PICKER
Capacity
3000 lbs (1361 kg)
Unlock Full Specs
to access all available technical data
Similar Products
Advance Lifts, Inc.
Air Spring Actuated Lift Table
ATEWDL-2024
Specs
Capacity
2000 lbs (907 kg)
Lift Travel
24 inch (610 mm)
Width
36 to 60 inch (914 to 1524 mm)
View Details
Dexmet® Corporation, a part of PPG’s engineered materials division
Fiberglass Carts & Lifts
View Details
Isotech, Inc.
Lift and Tilt Actuators
Specs
Capacity
353 to 441 lbs (160 to 200 kg)
Type
Table
Mechanism
Scissor
View Details
RS Components, Ltd.
Lift Tables
6843869
Specs
Capacity
551 lbs (250 kg)
Width
20 inch (500 mm)
Length
33 inch (830 mm)
View Details