2827 -- CUSHION TIRE TRUCK
Quality Forklift Sales & Service, Inc.
CUSHION TIRE TRUCK
2827
Description
CUSHION TIRE TRUCK
-
Quality Forklift Sales & Service, Inc.
Description
CUSHION TIRE TRUCK
Technical Specifications
|
Product Category
|
Lifts |
|
Product Number
|
2827 |
|
Product Name
|
CUSHION TIRE TRUCK |
|
Capacity
|
6000 lbs (2721 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Handrails or Safety Rails
Capacity
15000 lbs (6803 kg)
Lift Travel
54 inch (1372 mm)
View Details
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Capacity
562 lbs (255 kg)
Lift Travel
28 inch (700 mm)
Type
Table
View Details
Capacity
331 lbs (150 kg)
Width
27 inch (690 mm)
Length
54 inch (1380 mm)
View Details