QUALCOMM, Incorporated RF Transceiver ICs - UF1050B-IC-E UF1050B-IC-E

Description
Manufacturer: QUALCOMM Win Source Part Number: 387292-UF1050B-IC-E Packaging: Cut Reel Type: TxRx Only Frequency: 2.4GHz Protocol: 802.11b/g Data Rate (Max): 54Mbps RF Family/Standard: WiFi Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 88-BGA, WLCSP Supply Voltage - Operating: 1.5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 387292-UF1050B-IC-E Packaging: Cut Reel Type: TxRx Only Frequency: 2.4GHz Protocol: 802.11b/g Data Rate (Max): 54Mbps RF Family/Standard: WiFi Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 88-BGA, WLCSP Supply Voltage - Operating: 1.5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - UF1050B-IC-E - 387292-UF1050B-IC-E - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - UF1050B-IC-E
387292-UF1050B-IC-E
RF Transceiver ICs - UF1050B-IC-E 387292-UF1050B-IC-E
Manufacturer: QUALCOMM Win Source Part Number: 387292-UF1050B-IC-E Packaging: Cut Reel Type: TxRx Only Frequency: 2.4GHz Protocol: 802.11b/g Data Rate (Max): 54Mbps RF Family/Standard: WiFi Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 88-BGA, WLCSP Supply Voltage - Operating: 1.5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: QUALCOMM
Win Source Part Number: 387292-UF1050B-IC-E
Packaging: Cut Reel
Type: TxRx Only
Frequency: 2.4GHz
Protocol: 802.11b/g
Data Rate (Max): 54Mbps
RF Family/Standard: WiFi
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 88-BGA, WLCSP
Supply Voltage - Operating: 1.5V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 387292-UF1050B-IC-E
Product Name RF Transceiver ICs - UF1050B-IC-E
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-725 4513TC-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details