QUALCOMM, Incorporated RF Misc ICs and Modules - MT2121F-02 MT2121F-02

Description
Manufacturer: QUALCOMM Win Source Part Number: 1080487-MT2121F-02 Packaging: Reel - TR Frequency: 48MHz to 1GHz RF Type: Broadcast Television Categories: RF/IF and RFID Status: Obsolete(EOL) Purpose: Tuner Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 1080487-MT2121F-02 Packaging: Reel - TR Frequency: 48MHz to 1GHz RF Type: Broadcast Television Categories: RF/IF and RFID Status: Obsolete(EOL) Purpose: Tuner Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - MT2121F-02 - 1080487-MT2121F-02 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - MT2121F-02
1080487-MT2121F-02
RF Misc ICs and Modules - MT2121F-02 1080487-MT2121F-02
Manufacturer: QUALCOMM Win Source Part Number: 1080487-MT2121F-02 Packaging: Reel - TR Frequency: 48MHz to 1GHz RF Type: Broadcast Television Categories: RF/IF and RFID Status: Obsolete(EOL) Purpose: Tuner Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: QUALCOMM
Win Source Part Number: 1080487-MT2121F-02
Packaging: Reel - TR
Frequency: 48MHz to 1GHz
RF Type: Broadcast Television
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Purpose: Tuner
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1080487-MT2121F-02
Product Name RF Misc ICs and Modules - MT2121F-02
Frequency 4.80E7 to 1.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

2208NF Series NFMI Antenna Coils - 2208NF-392XJR - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Universal programmable reader IC, iClass, RFID, NFC, Bluetooth, mobile credential capable custom code: LEGIC SM-6310 - SM-6310 - LEGIC Identsystems
Specs
Interface I²C; Wireless plus UArt and SPI
Memory 128000 to 512000 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details