QUALCOMM, Incorporated RF/IF and RFID - RF Transceiver ICs CSRA67075DA01-CPSC-T

Description
Win Source Part Number: 1053536-CSRA67075DA0 1-CPSC-T Category: RF/IF and RFID>RF Transceiver ICs Package: Tray Standard Package: 600 ECCN: 3A991A2 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Qualcomm Other Names: Q9432782 Base Product Number: CSRA67075
Request a Quote
Description
Win Source Part Number: 1053536-CSRA67075DA0 1-CPSC-T Category: RF/IF and RFID>RF Transceiver ICs Package: Tray Standard Package: 600 ECCN: 3A991A2 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Qualcomm Other Names: Q9432782 Base Product Number: CSRA67075
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1053536-CSRA67075DA01-CPSC-T - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1053536-CSRA67075DA01-CPSC-T
RF/IF and RFID - RF Transceiver ICs 1053536-CSRA67075DA01-CPSC-T
Win Source Part Number: 1053536-CSRA67075DA0 1-CPSC-T Category: RF/IF and RFID>RF Transceiver ICs Package: Tray Standard Package: 600 ECCN: 3A991A2 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Qualcomm Other Names: Q9432782 Base Product Number: CSRA67075

Win Source Part Number: 1053536-CSRA67075DA01-CPSC-T
Category: RF/IF and RFID>RF Transceiver ICs
Package: Tray
Standard Package: 600
ECCN: 3A991A2
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Qualcomm
Other Names: Q9432782
Base Product Number: CSRA67075

Buy Now
Shenzhen, China
RF and Wireless - RF Transceiver ICs
CSRA67075DA01-CPSC-T
RF and Wireless - RF Transceiver ICs CSRA67075DA01-CPSC-T
MAPX 6-SERIES 144LQFP

MAPX 6-SERIES 144LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category RF Transceivers RF Transceivers
Product Number 1053536-CSRA67075DA01-CPSC-T CSRA67075DA01-CPSC-T
Product Name RF/IF and RFID - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Unlock Full Specs
to access all available technical data

Similar Products

37 - 48.2 GHz Dual Channel IF Transceiver - AWMF-0196 - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type FCCSP
Features RoHS
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details