QUALCOMM, Incorporated RF Transceiver ICs - CSR8675C-ICXT-R CSR8675C-ICXT-R

Description
Manufacturer: QUALCOMM Win Source Part Number: 867390-CSR8675C-ICXT -R Series: BlueCore® Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz Package: Reel - TR Family Name: CSR8675 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CSR8675C-ICXT-RDKR, CSR8675C-ICXT-RTR, CSR8675C-ICXT-RCT
Request a Quote Datasheet
Description
Manufacturer: QUALCOMM Win Source Part Number: 867390-CSR8675C-ICXT -R Series: BlueCore® Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz Package: Reel - TR Family Name: CSR8675 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CSR8675C-ICXT-RDKR, CSR8675C-ICXT-RTR, CSR8675C-ICXT-RCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CSR8675C-ICXT-R - 867390-CSR8675C-ICXT-R - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CSR8675C-ICXT-R
867390-CSR8675C-ICXT-R
RF Transceiver ICs - CSR8675C-ICXT-R 867390-CSR8675C-ICXT-R
Manufacturer: QUALCOMM Win Source Part Number: 867390-CSR8675C-ICXT -R Series: BlueCore® Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz Package: Reel - TR Family Name: CSR8675 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CSR8675C-ICXT-RDKR, CSR8675C-ICXT-RTR, CSR8675C-ICXT-RCT

Manufacturer: QUALCOMM
Win Source Part Number: 867390-CSR8675C-ICXT-R
Series: BlueCore®
Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz
Package: Reel - TR
Family Name: CSR8675
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CSR8675C-ICXT-RDKR, CSR8675C-ICXT-RTR, CSR8675C-ICXT-RCT

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CSR8675C-ICXT-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CSR8675C-ICXT-R
RF and Wireless - RF Transceiver ICs CSR8675C-ICXT-R
IC RF TXRX+MCU BLUETOOTH

IC RF TXRX+MCU BLUETOOTH

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 867390-CSR8675C-ICXT-R CSR8675C-ICXT-R
Product Name RF Transceiver ICs - CSR8675C-ICXT-R RF and Wireless - RF Transceiver ICs
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

24 - 30 GHz Dual Channel IF Transceiver - AWMF-0224 - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type FCCSP
Features RoHS
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH32245ABFG - 858058-74LVCH32245ABFG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details