Manufacturer: QUALCOMM
Win Source Part Number: 1030733-CSR8675C-IBB
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v4.2
Memory Size: 16MB Flash
Power - Output: 10dBm
Sensitivity: -90dBm
RF Family/Standard: Bluetooth
Serial Interfaces: I2S
GPIO: 2
Family Name: CSR8675C
Categories: RF/IF and RFID
Status: Active
Dimension: 112-VFBGA
Supply Voltage - Operating: 3.3V
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
IC RF TXRX+MCU BLUTOOTH 112VFBGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 1030733-CSR8675C-IBBH-R | CSR8675C-IBBH-R |
| Product Name | RF Transceiver ICs - CSR8675C-IBBH-R | RF and Wireless - RF Transceiver ICs |
| Operating Frequency | 2400 MHz | 2400 MHz |