QUALCOMM, Incorporated RF Transceiver ICs - CSR8670C-ICXT-R CSR8670C-ICXT-R

Description
Manufacturer: QUALCOMM Win Source Part Number: 805712-CSR8670C-ICXT -R Packaging: Reel Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.0 Memory Size: 16MB Flash, 56kB RAM Power - Output: 10dBm Sensitivity: -90dBm RF Family/Standard: Bluetooth Serial Interfaces: I2C, I2S, SPI, UART, USB GPIO: 14 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 805712-CSR8670C-ICXT -R Packaging: Reel Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.0 Memory Size: 16MB Flash, 56kB RAM Power - Output: 10dBm Sensitivity: -90dBm RF Family/Standard: Bluetooth Serial Interfaces: I2C, I2S, SPI, UART, USB GPIO: 14 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V
Request a Quote
Datasheet Summary
Powered by GS/AI

The CSR8670C-ICXT-R is a Bluetooth audio platform from Qualcomm's CSR8670 series, designed for high-quality wireless audio applications. It features an integrated 80MHz 24-bit DSP, supporting Qualcomm's aptX audio technology for enhanced audio performance. This single-chip solution combines a dual-mode Bluetooth radio, low power DSP, application processor, battery charger, and memory, which simplifies system design and reduces the electronic bill of materials (eBOM). The CSR8670C-ICXT-R supports Bluetooth version 4.2 and includes various audio codecs such as aptX, MP3, AAC, and SBC. It is equipped with advanced voice processing capabilities through its 2-mic cVc technology and offers an audio tuning suite with enhancements and equalization options. The device is compatible with a range of third-party audio technologies via Qualcomm's eXtension Program, making it suitable for applications like speakerphones, stereo speakers, headphones, and wireless earbuds. With its compact packaging options and comprehensive software development kit (ADK), the CSR8670C-ICXT-R is positioned as a versatile solution for engineers looking to develop premium wireless audio products.

Datasheet Summary
Powered by GS/AI

The CSR8670C-ICXT-R is a Bluetooth audio platform from Qualcomm's CSR8670 series, designed for high-quality wireless audio applications. It features an integrated 80MHz 24-bit DSP, supporting Qualcomm's aptX audio technology for enhanced audio performance. This single-chip solution combines a dual-mode Bluetooth radio, low power DSP, application processor, battery charger, and memory, which simplifies system design and reduces the electronic bill of materials (eBOM). The CSR8670C-ICXT-R supports Bluetooth version 4.2 and includes various audio codecs such as aptX, MP3, AAC, and SBC. It is equipped with advanced voice processing capabilities through its 2-mic cVc technology and offers an audio tuning suite with enhancements and equalization options. The device is compatible with a range of third-party audio technologies via Qualcomm's eXtension Program, making it suitable for applications like speakerphones, stereo speakers, headphones, and wireless earbuds. With its compact packaging options and comprehensive software development kit (ADK), the CSR8670C-ICXT-R is positioned as a versatile solution for engineers looking to develop premium wireless audio products.

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CSR8670C-ICXT-R - 805712-CSR8670C-ICXT-R - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CSR8670C-ICXT-R
805712-CSR8670C-ICXT-R
RF Transceiver ICs - CSR8670C-ICXT-R 805712-CSR8670C-ICXT-R
Manufacturer: QUALCOMM Win Source Part Number: 805712-CSR8670C-ICXT -R Packaging: Reel Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.0 Memory Size: 16MB Flash, 56kB RAM Power - Output: 10dBm Sensitivity: -90dBm RF Family/Standard: Bluetooth Serial Interfaces: I2C, I2S, SPI, UART, USB GPIO: 14 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V

Manufacturer: QUALCOMM
Win Source Part Number: 805712-CSR8670C-ICXT-R
Packaging: Reel
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v4.0
Memory Size: 16MB Flash, 56kB RAM
Power - Output: 10dBm
Sensitivity: -90dBm
RF Family/Standard: Bluetooth
Serial Interfaces: I2C, I2S, SPI, UART, USB
GPIO: 14
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V

Buy Now
RF and Wireless - RF Transceiver ICs - CSR8670C-ICXT-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CSR8670C-ICXT-R
RF and Wireless - RF Transceiver ICs CSR8670C-ICXT-R
IC RF TXRX+MCU BLUETOOTH

IC RF TXRX+MCU BLUETOOTH

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 805712-CSR8670C-ICXT-R CSR8670C-ICXT-R
Product Name RF Transceiver ICs - CSR8670C-ICXT-R RF and Wireless - RF Transceiver ICs
Operating Frequency 2400 MHz 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Transmitters - ADF7010BRUZ-REEL7 - 910306-ADF7010BRUZ-REEL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details