Win Source Part Number: 1017009-CSR8630B04-I
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Protocol: Bluetooth v4.1
Memory Size: 56KB RAM
Power - Output: 8dBm
Sensitivity: -91dBm
RF Family/Standard: Bluetooth
Serial Interfaces: I²S, SPI, PCM, UART, USB
GPIO: 20
Voltage - Supply: 3.3V
Package / Case: 68-VFBGA
Supplier Device Package: 68-VFBGA (5.5x5.5)
ECCN: 5A992C
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Qualcomm
Base Product Number: CSR8630
Product Status: Not For New Designs
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 1017009-CSR8630B04-IQQF-R |
| Product Name | RF/IF and RFID - RF Transceiver ICs |
| Package Type | Surface Mount; SMD (SMT) |