QUALCOMM, Incorporated RF Transceiver ICs - CSR8510A06-ICXR-R CSR8510A06-ICXR-R

Description
Manufacturer: QUALCOMM Win Source Part Number: 050511-CSR8510A06-IC XR-R Packaging: Tray Type: TxRx Only Frequency: 2.4GHz Protocol: Bluetooth v4.0 Sensitivity: -91dBm RF Family/Standard: Bluetooth Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Dimension: 6-XFBGA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 050511-CSR8510A06-IC XR-R Packaging: Tray Type: TxRx Only Frequency: 2.4GHz Protocol: Bluetooth v4.0 Sensitivity: -91dBm RF Family/Standard: Bluetooth Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Dimension: 6-XFBGA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CSR8510A06-ICXR-R - 050511-CSR8510A06-ICXR-R - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CSR8510A06-ICXR-R
050511-CSR8510A06-ICXR-R
RF Transceiver ICs - CSR8510A06-ICXR-R 050511-CSR8510A06-ICXR-R
Manufacturer: QUALCOMM Win Source Part Number: 050511-CSR8510A06-IC XR-R Packaging: Tray Type: TxRx Only Frequency: 2.4GHz Protocol: Bluetooth v4.0 Sensitivity: -91dBm RF Family/Standard: Bluetooth Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Dimension: 6-XFBGA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: QUALCOMM
Win Source Part Number: 050511-CSR8510A06-ICXR-R
Packaging: Tray
Type: TxRx Only
Frequency: 2.4GHz
Protocol: Bluetooth v4.0
Sensitivity: -91dBm
RF Family/Standard: Bluetooth
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C
Dimension: 6-XFBGA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 050511-CSR8510A06-ICXR-R
Product Name RF Transceiver ICs - CSR8510A06-ICXR-R
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-704 5315TC-704XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details