Manufacturer: QUALCOMM
Win Source Part Number: 771908-CSR8311A08-AQ
Type: TxRx Only
Operating Temperature Range: -40°C ~ 85°C
Package: 40-QFN
Frequency: 2.4GHz
Operating Supply Voltage: 3.1 V ~ 3.6 V
Protocol: Bluetooth v4.0
Sensitivity: -92.5dBm
RF Family/Standard: Bluetooth
Categories: RF/IF and RFID
Data Rate (Maximum): 3Mbps
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC RF TXRX BLUETOOTH 40-QFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 771908-CSR8311A08-AQQD-R | CSR8311A08-AQQD-R |
| Product Name | RF Transceiver ICs - CSR8311A08-AQQD-R | RF and Wireless - RF Transceiver ICs |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |