QUALCOMM, Incorporated RF/IF and RFID - RF Transceiver ICs CSR1024A05-ILLP-R

Description
Win Source Part Number: 1006747-CSR1024A05-I LLP-R Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Protocol: Bluetooth v4.2 Memory Size: 256KB Flash, 80KB RAM Power - Output: 4dBm Sensitivity: -90.5dBm RF Family/Standard: Bluetooth Serial Interfaces: I²C, I²S, SPI, PCM, UART GPIO: 15 Voltage - Supply: 3.6V Package / Case: 36-WFLGA Exposed Pad Supplier Device Package: 36-LGA (5x5) Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 72 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Qualcomm Base Product Number: CSR1024 Product Status: Not For New Designs
Request a Quote
Description
Win Source Part Number: 1006747-CSR1024A05-I LLP-R Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Protocol: Bluetooth v4.2 Memory Size: 256KB Flash, 80KB RAM Power - Output: 4dBm Sensitivity: -90.5dBm RF Family/Standard: Bluetooth Serial Interfaces: I²C, I²S, SPI, PCM, UART GPIO: 15 Voltage - Supply: 3.6V Package / Case: 36-WFLGA Exposed Pad Supplier Device Package: 36-LGA (5x5) Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 72 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Qualcomm Base Product Number: CSR1024 Product Status: Not For New Designs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1006747-CSR1024A05-ILLP-R - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1006747-CSR1024A05-ILLP-R
RF/IF and RFID - RF Transceiver ICs 1006747-CSR1024A05-ILLP-R
Win Source Part Number: 1006747-CSR1024A05-I LLP-R Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Protocol: Bluetooth v4.2 Memory Size: 256KB Flash, 80KB RAM Power - Output: 4dBm Sensitivity: -90.5dBm RF Family/Standard: Bluetooth Serial Interfaces: I²C, I²S, SPI, PCM, UART GPIO: 15 Voltage - Supply: 3.6V Package / Case: 36-WFLGA Exposed Pad Supplier Device Package: 36-LGA (5x5) Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 72 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Qualcomm Base Product Number: CSR1024 Product Status: Not For New Designs

Win Source Part Number: 1006747-CSR1024A05-ILLP-R
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Protocol: Bluetooth v4.2
Memory Size: 256KB Flash, 80KB RAM
Power - Output: 4dBm
Sensitivity: -90.5dBm
RF Family/Standard: Bluetooth
Serial Interfaces: I²C, I²S, SPI, PCM, UART
GPIO: 15
Voltage - Supply: 3.6V
Package / Case: 36-WFLGA Exposed Pad
Supplier Device Package: 36-LGA (5x5)
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 72 pct.
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Qualcomm
Base Product Number: CSR1024
Product Status: Not For New Designs

Buy Now
Futian, China
RF and Wireless - RF Transceiver ICs
CSR1024A05-ILLP-R
RF and Wireless - RF Transceiver ICs CSR1024A05-ILLP-R
IC RF TXRX+MCU BLUETOOTH 36WFLGA

IC RF TXRX+MCU BLUETOOTH 36WFLGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1006747-CSR1024A05-ILLP-R CSR1024A05-ILLP-R
Product Name RF/IF and RFID - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Buffers, Drivers, Receivers, Transceivers - 74HC659DW - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 2 to 6 volts
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details