QUALCOMM, Incorporated RF Transceiver ICs - BC63B239A05-AQK-E4C BC63B239A05-AQK-E4C

Description
Manufacturer: QUALCOMM Win Source Part Number: 912921-BC63B239A05-A QK-E4C Series: BlueCore® Features: IC RF TxRx + MCU Bluetooth Bluetooth v2.1 +EDR, Class 1 2.4GHz 40-UFQFN Exposed Pad Package: 40-UFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 912921-BC63B239A05-A QK-E4C Series: BlueCore® Features: IC RF TxRx + MCU Bluetooth Bluetooth v2.1 +EDR, Class 1 2.4GHz 40-UFQFN Exposed Pad Package: 40-UFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BC63B239A05-AQK-E4C - 912921-BC63B239A05-AQK-E4C - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BC63B239A05-AQK-E4C
912921-BC63B239A05-AQK-E4C
RF Transceiver ICs - BC63B239A05-AQK-E4C 912921-BC63B239A05-AQK-E4C
Manufacturer: QUALCOMM Win Source Part Number: 912921-BC63B239A05-A QK-E4C Series: BlueCore® Features: IC RF TxRx + MCU Bluetooth Bluetooth v2.1 +EDR, Class 1 2.4GHz 40-UFQFN Exposed Pad Package: 40-UFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours)

Manufacturer: QUALCOMM
Win Source Part Number: 912921-BC63B239A05-AQK-E4C
Series: BlueCore®
Features: IC RF TxRx + MCU Bluetooth Bluetooth v2.1 +EDR, Class 1 2.4GHz 40-UFQFN Exposed Pad
Package: 40-UFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Categories: RF/IF and RFID
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 912921-BC63B239A05-AQK-E4C
Product Name RF Transceiver ICs - BC63B239A05-AQK-E4C
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-255 ZXC-255XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details