QUALCOMM, Incorporated RF Transceiver ICs - BC63B239A04-IYB-E4 BC63B239A04-IYB-E4

Description
Manufacturer: QUALCOMM Win Source Part Number: 049246-BC63B239A04-I YB-E4 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR, Class 2 and 3 Memory Size: 6MB ROM, 48kB RAM Power - Output: 7dbm Data Rate (Max): 3Mbps RF Family/Standard: Bluetooth Family Name: BC63B239A04-IQD-E Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 51-WLCSP Supply Voltage - Operating: 2.7 V to 5.5 V Introduction Date: September 04, 2007 Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 049246-BC63B239A04-I YB-E4 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR, Class 2 and 3 Memory Size: 6MB ROM, 48kB RAM Power - Output: 7dbm Data Rate (Max): 3Mbps RF Family/Standard: Bluetooth Family Name: BC63B239A04-IQD-E Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 51-WLCSP Supply Voltage - Operating: 2.7 V to 5.5 V Introduction Date: September 04, 2007 Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BC63B239A04-IYB-E4 - 049246-BC63B239A04-IYB-E4 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BC63B239A04-IYB-E4
049246-BC63B239A04-IYB-E4
RF Transceiver ICs - BC63B239A04-IYB-E4 049246-BC63B239A04-IYB-E4
Manufacturer: QUALCOMM Win Source Part Number: 049246-BC63B239A04-I YB-E4 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR, Class 2 and 3 Memory Size: 6MB ROM, 48kB RAM Power - Output: 7dbm Data Rate (Max): 3Mbps RF Family/Standard: Bluetooth Family Name: BC63B239A04-IQD-E Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 51-WLCSP Supply Voltage - Operating: 2.7 V to 5.5 V Introduction Date: September 04, 2007 Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: QUALCOMM
Win Source Part Number: 049246-BC63B239A04-IYB-E4
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v2.1 +EDR, Class 2 and 3
Memory Size: 6MB ROM, 48kB RAM
Power - Output: 7dbm
Data Rate (Max): 3Mbps
RF Family/Standard: Bluetooth
Family Name: BC63B239A04-IQD-E
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 51-WLCSP
Supply Voltage - Operating: 2.7 V to 5.5 V
Introduction Date: September 04, 2007
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
RF and Wireless - RF Transceiver ICs - BC63B239A04-IYB-E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
BC63B239A04-IYB-E4
RF and Wireless - RF Transceiver ICs BC63B239A04-IYB-E4
IC RF TXRX+MCU BLUETOOTH 51WLCSP

IC RF TXRX+MCU BLUETOOTH 51WLCSP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 049246-BC63B239A04-IYB-E4 BC63B239A04-IYB-E4
Product Name RF Transceiver ICs - BC63B239A04-IYB-E4 RF and Wireless - RF Transceiver ICs
Operating Frequency 2400 MHz 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
 - 74ACTQ16543MTD-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details